ISO 13761
Plastics pipes and fittings - Pressure reduction factors for polyethylene pipeline systems for use at temperatures above 20 °C
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 July 2017 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This document specifies a method for the derivation of pressure reduction factors to obtain the allowable operating pressure for operation of polyethylene (PE) pipeline systems at temperatures between 20 °C and 40 °C or 50 °C, dependent on the classification of the material used for manufacture.
Document History
ISO 13761
July 1, 2017
Plastics pipes and fittings - Pressure reduction factors for polyethylene pipeline systems for use at temperatures above 20 °C
This document specifies a method for the derivation of pressure reduction factors to obtain the allowable operating pressure for operation of polyethylene (PE) pipeline systems at temperatures...
December 15, 1996
Plastics Pipes and Fittings - Pressure Reduction Factors for Polyethylene Pipeline Systems for Use at Temperatures Above 20 Degrees C
A description is not available for this item.