MSFC-SPEC-1238 REV A

THERMAL VACUUM BAKEOUT SPECIFICATION FOR CONTAMINATION SENSITIVE HARDWARE

inactive
Organization: MSFC
Publication Date: 29 June 2007
Status: inactive
Page Count: 11
scope:

This specification applies to all discrete components, subsystems, and totally assembled systems which together comprise either "contamination sensitive hardware" or hardware that has been determined to be a potential contamination source for the "contamination sensitive hardware". Of particular critically are those discrete components or subsystems which have either a direct line of sight to, or are located in the same enclosure as the "contamination sensitive element". Included is all ground support equipment (GSE) to which the flight hardware is exposed during ground operations, where the environmental conditions during this exposure could cause the GSE to outgas molecular contaminants. An example of such GSE is hardware used inside vacuum chambers during thermal vacuum testing.

Document History

January 10, 2020
THERMAL VACUUM BAKEOUT SPECIFICATION FOR CONTAMINATION SENSITIVE HARDWARE
This specification applies to all discrete components, subsystems, and totally assembled systems which together comprise either “contamination sensitive hardware” or hardware that has been determined...
MSFC-SPEC-1238 REV A
June 29, 2007
THERMAL VACUUM BAKEOUT SPECIFICATION FOR CONTAMINATION SENSITIVE HARDWARE
This specification applies to all discrete components, subsystems, and totally assembled systems which together comprise either "contamination sensitive hardware" or hardware that has been determined...
November 1, 1986
THERMAL VACUUM BAKEOUT SPECIFICATION FOR CONTAMINATION SENSITIVE HARDWARE
A description is not available for this item.

References

Advertisement