JSA - JIS H 2150
Magnesium Ingots
| Organization: | JSA |
| Publication Date: | 21 March 2017 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Magnesium products): | 77.150.20 |
scope:
This Standard specifies magnesium ingots (hereafter referred to as ingots) which are produced by thermal reduction or electrolytic method, and used for melting or refining process
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 8287 : 2011 Magnesium and magnesium alloys - Unalloyed magnesium - Chemical composition (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History