JSA - JIS C 8105-2-4
Luminaires-Part 2-4: Particular requirements for safety-Portable general purpose luminaires
| Organization: | JSA |
| Publication Date: | 21 March 2017 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Luminaires): | 29.140.40 |
| ICS Code (Safety of machinery): | 13.110 |
scope:
This Standard specifies requirements for safety of portable general purpose luminaires for use with electrical light source on supply voltages not exceeding 250 V.
NOTE 1 Handlamps, and portable luminaires for garden use, which are not included in portable general purpose luminaire, are specified in JIS C 8105-2-8 and JIS C 8105-2-7, respectively.
NOTE 2 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
IEC 60598-2-4: 1997 Luminaires-Part 2: Particular requirements-Section
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History