IEC TS 62462

Ultrasonics - Output test - Guidance for the maintenance of ultrasound physiotherapy systems

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 2017
Status: active
Page Count: 34
ICS Code (Therapy equipment): 11.040.60
ICS Code (Electroacoustics): 17.140.50
scope:

This document, which is a Technical Specification, describes methods meant to assist users of ultrasound physiotherapy systems in checking the performance of such systems. It is applicable primarily to physiotherapists, general medical practitioners, chiropractors, osteopaths, beauty therapists, sports professionals, biomedical engineers, medical physicists, medical device service agents, commercial testers, test houses or manufacturers. Typical ultrasound physiotherapy systems operate in the range from 0,5 MHz to 5 MHz. Long-wave ultrasound therapy machines operating in the frequency range 30 kHz to 0,5 MHz are not covered by this document.

Document History

IEC TS 62462
July 1, 2017
Ultrasonics - Output test - Guidance for the maintenance of ultrasound physiotherapy systems
This document, which is a Technical Specification, describes methods meant to assist users of ultrasound physiotherapy systems in checking the performance of such systems. It is applicable primarily...
May 1, 2007
Ultrasonics – Output test – Guide for the maintenance of ultrasound physiotherapy systems
This technical specification describes methods meant to assist users of ultrasound therapy machines in checking the performance of such machines. It is applicable primarily to physiotherapists,...

References

Advertisement