IEC TR 61850-7-500

Communication networks and systems for power utility automation - Part 7-500: Basic information and communication structure - Use of logical nodes for modeling application functions and related concepts and guidelines for substations

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 2017
Status: active
Page Count: 88
ICS Code (Telecontrol. Telemetering): 33.200
scope:

This part of IEC 61850, which is a technical report, describes the use of the information model for devices and functions of IEC 61850 in applications in substation automation systems, but it may also be used as informative input for the modeling of any other application domain. In particular, it describes the use of compatible logical node names and data objects names for communication between Intelligent Electronic Devices (IED) for use cases. This includes the relationship between Logical Nodes and Data Objects for the given use cases. If needed for the understanding of the use cases, the application of services is also described informatively. If different options cannot be excluded they are also mentioned.

The modelling of the use cases given in this document are based on the class model introduced in IEC 61850-7-1 and defined in IEC 61850-7-2. The logical node and data names used in this document are defined in IEC 61850-7-4 and IEC 61850-7-3, the services applied in IEC 61850-7-2. The naming conventions of IEC 61850-7-2 are also applied in this document.

If extensions are needed in the use cases, the normative naming rules for multiple instances and private, compatible extensions of Logical Node (LN) Classes and Data Object Names defined in IEC 61850-7-1 are considered.

IEC 61850-7-5 describes in examples the use of logical nodes for modeling application functions and related concepts and guidelines in general, independently from any application domain respectively valid for all application domains in the electric power system (substation automation, distributed energy resources, hydro power, wind power, etc.). This document describes in examples the use of logical nodes for application functions in substation automation including also line protection between substations. It also implies some tutorial material where helpful. However it is recommended to read IEC 61850-5 and IEC 61850-7-1 in conjunction with IEC 61850-7-3 and IEC 61850-7-2 first

Document History

IEC TR 61850-7-500
July 1, 2017
Communication networks and systems for power utility automation - Part 7-500: Basic information and communication structure - Use of logical nodes for modeling application functions and related concepts and guidelines for substations
This part of IEC 61850, which is a technical report, describes the use of the information model for devices and functions of IEC 61850 in applications in substation automation systems, but it may...

References

Advertisement