IEC 62488-2
Power line communication systems for power utility applications - Part 2: Analogue power line carrier terminals or APLC
| Organization: | IEC |
| Publication Date: | 1 July 2017 |
| Status: | active |
| Page Count: | 164 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
scope:
This part of IEC 62488 applies to Amplitude Modulation Single Sideband (AM-SSB) Analogue Power Line Carrier (APLC) Terminals and Systems used to transmit information over power lines (EHV/HV/MV).
In particular this document covers basically baseband signals with bandwidths of 4 kHz and 2,5 kHz, or multiples thereof, corresponding to the same high frequency bandwidth/s for single or multi-channel APLC terminals.
Figure 1 shows a schematic representation of the scope of the IEC 62488-2 standard within a complete power line communication system installation.
Document History