IEC 62766-6
Consumer terminal function for access to IPTV and open internet multimedia services – Part 6: Procedural application environment
| Organization: | IEC |
| Publication Date: | 1 July 2017 |
| Status: | active |
| Page Count: | 62 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ICS Code (Internet applications): | 35.240.95 |
scope:
This part of IEC 62766 specifies the procedural application environment (PAE) component of the OIPF terminal function (OITF). It also defines the UNI reference point UNIS-12 of the OIPF functional architecture summarised in Annex B of IEC 62766-1:2017.
The PAE is an application environment for IPTV services based on Java 1 . Like other specifications such as OCAP, ACAP and Blu-ray 2 , which are, or include, GEM terminal specifications, this document follows the structure of ETSI TS 102 728.
Document History