IEC 62481-7

Digital living network alliance (DLNA) home networked device interoperability guidelines – Part 7: Authentication

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 2017
Status: active
Page Count: 22
ICS Code (Networking): 35.110
ICS Code (Multilayer applications): 35.100.05
ICS Code (Audio, video and audiovisual engineering): 33.160
scope:

This part of IEC 62481 specifies DLNA interoperability guidelines for device authentication.

The DLNA interoperability guidelines are based on a device authentication solution, which is defined as methods to enable authentication of a client device as DLNA Certified. Methods are included to allow a client device to authenticate a server device as trusted by a Certificate Authority.

The guidelines are intended to supplement other interoperability mechanisms already defined for DLNA link protection and DLNA DRM interoperability solutions.

Document History

IEC 62481-7
July 1, 2017
Digital living network alliance (DLNA) home networked device interoperability guidelines – Part 7: Authentication
This part of IEC 62481 specifies DLNA interoperability guidelines for device authentication. The DLNA interoperability guidelines are based on a device authentication solution, which is defined as...

References

Advertisement