ECIA - EIA-60384-3

Fixed Capacitors for Use in Electronic Equipment - Part 3: Sectional Specification: Surface Mount Fixed Tantalum Electrolytic Capacitors with Manganese Dioxide Solid Electrolyte

active, Most Current
Buy Now
Organization: ECIA
Publication Date: 1 June 2017
Status: active
Page Count: 35
scope:

This part of IEC 60384 applies to fixed tantalum electrolytic surface mount capacitors with solid (MnO2) electrolyte primarily intended for d.c. applications for use in electronic equipment.

These capacitors are primarily intended for use in electronic equipment to be mounted directly on substrates for hybrid circuits or to printed boards.

Capacitors for special-purpose applications may need additional requirements.

The following two styles are considered:

Style 1: Capacitors protected with external materials;

Style 2: Capacitors unprotected with external materials.

Document History

EIA-60384-3
June 1, 2017
Fixed Capacitors for Use in Electronic Equipment - Part 3: Sectional Specification: Surface Mount Fixed Tantalum Electrolytic Capacitors with Manganese Dioxide Solid Electrolyte
This part of IEC 60384 applies to fixed tantalum electrolytic surface mount capacitors with solid (MnO2) electrolyte primarily intended for d.c. applications for use in electronic equipment. These...
October 1, 2014
Fixed Capacitors for Use in Electronic Equipment – Part 3: Sectional Specification – Surface Mount Fixed Tantalum Electrolytic Capacitors with Manganese Dioxide Solid Electrolyte
This specification applies to surface mount tantalum solid electrolyte capacitors.These capacitors are primarily intended to be mounted directly onto substrates for hybrid circuits or onto printed...

References

Advertisement