IEC 61937-10
Digital audio – interface for non-linear PCM encoded audio bitstreams applying IEC 60958 – Part 10: Non-linear PCM bitstreams according to the MPEG-4 audio lossless coding (ALS) format
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 July 2017 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Audio systems): | 33.160.30 |
| ICS Code (IT applications in other fields): | 35.240.99 |
scope:
This part of IEC 61937 specifies the method for IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the MPEG-4 audio lossless coding (ALS) format.
Document History
IEC 61937-10
July 1, 2017
Digital audio – interface for non-linear PCM encoded audio bitstreams applying IEC 60958 – Part 10: Non-linear PCM bitstreams according to the MPEG-4 audio lossless coding (ALS) format
This part of IEC 61937 specifies the method for IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the MPEG-4 audio lossless coding (ALS) format.
April 1, 2011
Digital audio – Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 – Part 10: Non-linear PCM bitstreams according to the MPEG-4 audio lossless coding (ALS) format
This part of IEC 61937 specifies the method for IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the MPEG-4 audio lossless coding (ALS) format.