DS/ISO 18566-3

Building environment design – Design, test methods and control of hydronic radiant heating and cooling panel systems – Part 3: Design of ceiling mounted radiant panels

active, Most Current
Buy Now
Organization: DS
Publication Date: 17 July 2017
Status: active
Page Count: 24
ICS Code (Buildings in general): 91.040.01
scope:

ISO 18566-3:2017 specifies the design of ceiling mounted radiant panels. ISO 18566-3:2017 is applicable to water-based heating and cooling panel systems (free hanging) in residential, commercial and industrial buildings. The methods apply to systems mounted to the ceiling construction with an open air gap. ISO 18566-3:2017 applies to all types of prefabricated radiant panels that are part of the room periphery. ISO 18566-3:2017 does not cover panels embedded into ceiling, wall or floor structures without open air gap and hybrid (combined thermal radiation and forced-convection) ceiling panels.

Document History

DS/ISO 18566-3
July 17, 2017
Building environment design – Design, test methods and control of hydronic radiant heating and cooling panel systems – Part 3: Design of ceiling mounted radiant panels
ISO 18566-3:2017 specifies the design of ceiling mounted radiant panels. ISO 18566-3:2017 is applicable to water-based heating and cooling panel systems (free hanging) in residential, commercial and...
Building environment design -- Design, test methods and control of hydronic radiant heating and cooling panel systems -- Part 3: Design of ceiling mounted radiant panels
There are various types of hydronic radiant heating and cooling systems: ceiling mounted radiant panels, chilled beams, pipe embedded ceilings, walls, and floors. In those system alternatives,...
Advertisement