DSF/ISO/IEC FDIS 11801-6

Information technology -- Generic cabling for customer premises -- Part 6: Distributed building services

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 47
ICS Code (Interface and interconnection equipment): 35.200
scope:

This International Standard, specifies generic cabling within premises that comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling. ISO/IEC 11801-6 has been prepared to reflect the increasing use of generic cabling in support of non25198 user specific services and the sharing of information between such services, many of which require the use of remote powered devices including 1) telecommunications, e.g. wireless access points, distributed antenna systems, 2) energy management, e.g. lighting, power distribution, incoming utility metering, 3) environmental control, e.g. temperature, humidity, 4) personnel management, e.g. access control, cameras, passive infra-red (PIR) detectors, time and attendance monitoring, electronic signage, audio-visual (AV) projectors, 5) personal information and alarms, e.g. paging, patient monitoring, nurse call, infant security, 6) intelligent building systems. This International Standard specifies directly or via reference to ISO/IEC 11801-1 a) the structure, and configuration for generic cabling for distributed building services, b) the interfaces at the service outlet (SO), c) the performance requirements for cabling links and channels, d) the implementation requirements and options, e) the performance requirements for cabling components, f) the conformance requirements and verification procedures. ISO/IEC 11801-6 has taken into account requirements specified in application standards listed in ISO/IEC 11801-1. Cabling specified by this standard supports a wide range of services including voice, data, and video, that may also incorporate the supply of power. Safety (e.g. electrical safety and protection, fire) and electromagnetic compatibility (EMC) requirements are outside the scope of this International Standard, and are covered by other standards and by regulations. However, information given by this standard may be of assistance.

Document History

DSF/ISO/IEC FDIS 11801-6
Information technology -- Generic cabling for customer premises -- Part 6: Distributed building services
This International Standard, specifies generic cabling within premises that comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling. ISO/IEC 11801-6...
Advertisement