ASD-STAN PREN 4641-202

Aerospace series Cables, optical, 125 μm diameter cladding Part 202: Semi-loose, ruggedized simplex construction 9/125 μm SM fibre nominal 2,74 mm outside diameter Product standard

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 June 2017
Status: active
Page Count: 13
scope:

This product standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 9/125 μm. Single mode fibre core, 2,74 mm outside cable diameter and of semi-loose construction. The basic construction is the cable defined in EN 4641-102 with added sheaths for ruggedized usages.

Document History

ASD-STAN PREN 4641-202
June 1, 2017
Aerospace series Cables, optical, 125 μm diameter cladding Part 202: Semi-loose, ruggedized simplex construction 9/125 μm SM fibre nominal 2,74 mm outside diameter Product standard
This product standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 9/125 μm. Single mode fibre core, 2,74 mm...

References

Advertisement