NPFC - MIL-S-19500/610
SEMICONDUCTOR DEVICE, HERMETIC, DIODE, SILICON, SCHOTTKY BARRIER, TYPES 1N6677-1 AND 1N6677UR-1, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
| Organization: | NPFC |
| Publication Date: | 22 July 1994 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This specification covers the detail requirements for silicon, Schottky barrier diodes. Four levels of product assurance are provided for each device type as specified in MIL-S-19500. Two levels of product assurance for die (element evaluation).
See figure 1 (DO-35), figure 2 (DO-213AA), and figure 3 (JANC die) dimensions.
Unless otherwise specified, primary electrical characteristics at TA = +25°C. Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Defense Electronics Supply Center, ATTN: DESC-ELD, 1507 Wilmington Pike, Dayton, OH 45444-5765, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Document History