ASTM International - ASTM D1941-91(2013)

Standard Test Method for Open Channel Flow Measurement of Water with the Parshall Flume

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2013
Status: inactive
Page Count: 10
ICS Code (Sewage water): 13.060.30
significance And Use:

5.1 Flume designs are available for throat sizes of 1 in. (2.54 cm) to 50 ft (15.2 m) which cover maximum flows of 0.2 to 3000 ft3/s (0.0057 to 85 m3/s) (1) and... View More

scope:

1.1 This test method covers measurement of the volumetric flowrate of water and wastewater in open channels with the Parshall flume.

1.1.1 Information related to this test method can be found in ISO 1438 and ISO 4359.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 15, 2021
Standard Test Method for Open Channel Flow Measurement of Water with the Parshall Flume
1.1 This test method covers measurement of the volumetric flowrate of water and wastewater in open channels with the Parshall flume. 1.1.1 Information related to this test method can be found in ISO...
ASTM D1941-91(2013)
January 1, 2013
Standard Test Method for Open Channel Flow Measurement of Water with the Parshall Flume
1.1 This test method covers measurement of the volumetric flowrate of water and wastewater in open channels with the Parshall flume. 1.1.1 Information related to this test method can be found in ISO...
June 15, 2007
Standard Test Method for Open Channel Flow Measurement of Water with the Parshall Flume
Flume designs are available for throat sizes of 1 in. (2.54 cm) to 50 ft (15.2 m) which cover maximum flows of 0.2 to 3000 ft3/s (0.0057 to 85 m3/s) (1) and (2)4 . They can therefore be applied to a...
January 1, 2001
Standard Test Method for Open Channel Flow Measurement of Water with the Parshall Flume
1.1 This test method covers measurement of the volumetric flowrate of water and wastewater in open channels with the Parshall flume. 1.1.1 Information related to this test method can be found in ISO...
January 1, 2001
Standard Test Method for Open Channel Flow Measurement of Water with the Parshall Flume
1.1 This test method covers measurement of the volumetric flowrate of water and wastewater in open channels with the Parshall flume. 1.1.1 Information related to this test method can be found in ISO...
Advertisement