DS/EN 61300-3-14
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-14: Examinations and measurements - Accuracy and repeatability of the attenuation settings of a variable attenuator
inactive
| Organization: | DS |
| Publication Date: | 2 March 2007 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of 61300 provides a method to measure the accuracy and repeatability of the attenuation value settings of a variable attenuator used as a passive component.
Document History
December 11, 2014
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-14: Examinations and measurements - Error and repeatability of the attenuation settings of a variable optical attenuator
This part of IEC 61300 provides a method to measure the error and repeatability of the attenuation value settings of a variable optical attenuator (VOA). There are two control technologies for VOAs,...
DS/EN 61300-3-14
March 2, 2007
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-14: Examinations and measurements - Accuracy and repeatability of the attenuation settings of a variable attenuator
This part of 61300 provides a method to measure the accuracy and repeatability of the attenuation value settings of a variable attenuator used as a passive component.
November 6, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-14: Examinations and measurements - Accuracy and repeatability of the attenuation settings of a variable attenuator
The object of this part of IEC 1300 is to measure the accuracy and repeatability of the attenuation value settings of a variable attenuator
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures -- Part 3-14: Examinations and measurements - Error and repeatability of the attenuation settings of a variable optical attenuator
This part of IEC 61300 provides a method to measure the error and repeatability of the attenuation value settings of a variable optical attenuator (VOA) There are two control technologies of VOAs,...
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-14: Examinations and measurements - Error and repeatability of the attenuation settings of a variable optical attenuator
This part of IEC 61300 provides a method to measure the error and repeatability of the attenuation value settings of a variable optical attenuator (VOA) There are two control technologies of VOAs,...