ISO DIS 2100-416
Aerospace elements of electrical and optical connection - Test methods - Part 416: Contact bending strength
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 3 August 2017 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard specifies a method of verifying the ability of a male contact to withstand bending moments.
It shall be used together with ISO 2100-100.
This test applies to male contacts having a nominal diameter smaller than or equal to 1 mm.
Document History
ISO DIS 2100-416
August 3, 2017
Aerospace elements of electrical and optical connection - Test methods - Part 416: Contact bending strength
This standard specifies a method of verifying the ability of a male contact to withstand bending moments.
It shall be used together with ISO 2100-100.
This test applies to male contacts having a...