ISO DIS 2100-6305
Aerospace elements of electrical and optical connection - Test methods - Part 6305: Optical elements - Rapid change of temperature
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 26 July 2017 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard specifies a method of checking the ability of optical connection elements (including permanent connections) and fibre optic couplers to withstand rapid changes of temperature such as might occur during transportation and in operation.
It shall be used together with ISO 2100-100.
Document History
ISO DIS 2100-6305
July 26, 2017
Aerospace elements of electrical and optical connection - Test methods - Part 6305: Optical elements - Rapid change of temperature
This standard specifies a method of checking the ability of optical connection elements (including permanent connections) and fibre optic couplers to withstand rapid changes of temperature such as...