ISO DIS 2100-6405

Aerospace elements of electrical and optical connection - Test methods - Part 6405: Optical elements - Axial load

active, Most Current
Buy Now
Organization: ISO
Publication Date: 2 August 2017
Status: active
Page Count: 6
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies a method of assessing the ability of a mated pair of optical connection elements (including permanent connections) and fibre optic couplers to withstand axial loads without mechanical or optical damage.

I shall be used together with ISO 2100-100.

Document History

ISO DIS 2100-6405
August 2, 2017
Aerospace elements of electrical and optical connection - Test methods - Part 6405: Optical elements - Axial load
This standard specifies a method of assessing the ability of a mated pair of optical connection elements (including permanent connections) and fibre optic couplers to withstand axial loads without...

References

Advertisement