ISO 9455-15
Soft soldering fluxes - Test methods - Part 15: Copper corrosion test
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 August 2017 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Brazing and soldering): | 25.160.50 |
scope:
This document specifies a qualitative method for determination of the corrosive properties of flux residues on a copper substrate when subjected to controlled environmental conditions. The test is applicable to type 1 fluxes, as defined in ISO 9454-1.
Document History
ISO 9455-15
August 1, 2017
Soft soldering fluxes - Test methods - Part 15: Copper corrosion test
This document specifies a qualitative method for determination of the corrosive properties of flux residues on a copper substrate when subjected to controlled environmental conditions. The test is...
January 1, 1996
Soft Soldering Fluxes - Test Methods - Part 15: Copper Corrosion Test
A description is not available for this item.