DS/EN ISO 10088

Small craft – Permanently installed fuel systems (ISO 10088:2013)

active, Most Current
Buy Now
Organization: DS
Publication Date: 7 August 2017
Status: active
Page Count: 22
ICS Code (Small craft): 47.080
scope:

This International Standard specifies the requirements for the design, materials, construction, installation and testing of permanently installed fuel systems as installed for internal combustion engines. It applies to all parts of permanently installed diesel and petrol fuel systems as installed, from the fuel fill opening to the point of connection with the propulsion or auxiliary engine(s) on inboard- and outboard-powered small craft of up to 24 m hull length. Requirements for the design, materials, construction and testing of permanently installed fixed fuel tanks are given in ISO 21487.

Document History

March 21, 2023
Small craft – Permanently installed fuel systems (ISO 10088:2022)
This document specifies the requirements for the design, materials, construction, installation and testing of permanently installed fuel systems as installed for internal combustion engines. It...
DS/EN ISO 10088
August 7, 2017
Small craft – Permanently installed fuel systems (ISO 10088:2013)
This International Standard specifies the requirements for the design, materials, construction, installation and testing of permanently installed fuel systems as installed for internal combustion...
September 11, 2013
Small craft – Permanently installed fuel systems
ISO 10088:2009 specifies the requirements for the design, materials, construction, installation and testing of permanently installed fuel systems as installed for internal combustion engines. It...
September 25, 2009
Small craft - Permanently installed fuel systems
This International Standard specifies the requirements for the design, materials, construction, installation and testing of permanently installed fuel systems as installed for internal combustion...
June 6, 2001
Small craft - Permanently installed fuel systems and fixed fuel tanks
This standard specifies the requirements for the design, materials, construction, installation and testing of permanently installed fuel systems and fixed fuel tanks for internal combustion engines.
Small craft – Permanently installed fuel systems (ISO/DIS 10088:2020)
This International Standard specifies the requirements for the design, materials, construction, installation and testing of permanently installed fuel systems as installed for internal combustion...
Small craft - Permanently installed fuel systems (ISO/FDIS 10088:2013)
ISO 10088:2009 specifies the requirements for the design, materials, construction, installation and testing of permanently installed fuel systems as installed for internal combustion engines. It...
Small craft - Permanently installed fuel systems (ISO/DIS 10088:2012)
This International Standard specifies the requirements for the design, materials, construction, installation and testing of permanently installed fuel systems as installed for internal combustion...
Small craft - Permanently installed fuel systems (ISO/FDIS 10088:2009)
This International Standard specifies the requirements for the design, materials, construction, installation and testing of permanently installed fuel systems as installed for internal combustion...
Advertisement