ISO 14816

Road transport and traffic telematics - Automatic vehicle and equipment identification - Numbering and data structure AMENDMENT 1

active, Most Current
Buy Now
Organization: ISO
Publication Date: 10 August 2017
Status: active
Page Count: 17
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

Foreword

ISO (the International Organization for Standardization) is a worldwide federation of national standards bodies (ISO member bodies). The work of preparing International Standards is normally carried out through ISO technical committees. Each member body interested in a subject for which a technical committee has been established has the right to be represented on that committee. International organizations, governmental and non-governmental, in liaison with ISO, also take part in the work. ISO collaborates closely with the International Electrotechnical Commission (IEC) on all matters of electrotechnical standardization.

International Standards are drafted in accordance with the rules given in the ISO/IEC Directives, Part 2.

The main task of technical committees is to prepare International Standards. Draft International Standards adopted by the technical committees are circulated to the member bodies for voting. Publication as an International Standard requires approval by at least 75 % of the member bodies casting a vote.

Attention is drawn to the possibility that some of the elements of this document may be the subject of patent rights. ISO shall not be held responsible for identifying any or all such patent rights.

Amendment 1 to ISO 14816:2005 was prepared by Technical Committee ISO/TC 204, Intelligent Transport Systems, Subcommittee SC , .

Document History

March 1, 2019
Road transport and traffic telematics — Automatic vehicle and equipment identification — Numbering and data structure AMENDMENT 1
A description is not available for this item.
ISO 14816
August 10, 2017
Road transport and traffic telematics - Automatic vehicle and equipment identification - Numbering and data structure AMENDMENT 1
Foreword ISO (the International Organization for Standardization) is a worldwide federation of national standards bodies (ISO member bodies). The work of preparing International Standards is...
November 1, 2005
Road transport and traffic telematics - Automatic vehicle and equipment identification - Numbering and data structure
A description is not available for this item.
June 1, 2000
Road Transport and Traffic Telematics - Automatic Vehicle and Equipment Identification - Numbering and Data Structure
A description is not available for this item.
Advertisement