ISO DIS 2100-603

Aerospace elements of electrical and optical connection - Test methods - Part 603: Change of power distribution

active, Most Current
Buy Now
Organization: ISO
Publication Date: 11 August 2017
Status: active
Page Count: 7
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies a method of detecting changes in the power distribution when using optical connection elements (including permanent connections) with optical contacts and fibre optic couplers.

These changes are attributable to mode-selective loss mechanisms or uneven distribution of coupled modes.

It shall be used together with ISO 2100-100.

Document History

ISO DIS 2100-603
August 11, 2017
Aerospace elements of electrical and optical connection - Test methods - Part 603: Change of power distribution
This standard specifies a method of detecting changes in the power distribution when using optical connection elements (including permanent connections) with optical contacts and fibre optic...

References

Advertisement