ISO DIS 2100-502

Aerospace elements of electrical and optical connection - Test methods - Part 502: Restricted entry

active, Most Current
Buy Now
Organization: ISO
Publication Date: 10 August 2017
Status: active
Page Count: 6
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specified a method of checking that the entry of an oversize test pin is excluded in a female contact of the restricted entry type.

It shall be used together with ISO 2100-100

Document History

ISO DIS 2100-502
August 10, 2017
Aerospace elements of electrical and optical connection - Test methods - Part 502: Restricted entry
This standard specified a method of checking that the entry of an oversize test pin is excluded in a female contact of the restricted entry type. It shall be used together with ISO 2100-100

References

Advertisement