ISO 8791-3

Paper and board - Determination of roughness/smoothness (air leak methods) - Part 3: Sheffield method

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2017
Status: active
Page Count: 20
ICS Code (Paper and board): 85.060
scope:

This document specifies a method for the determination of the roughness of paper and board using the Sheffield apparatus.

This document is applicable to papers and boards which have Sheffield roughness values between 10 ml/min and about 3 000 ml/min. It is not suitable for soft papers which allow the lands of the test head to indent the surface, or for high air-permeance papers which allow a significant flow of air through the sheet, or for papers which will not lie flat during the test.

Document History

ISO 8791-3
August 1, 2017
Paper and board - Determination of roughness/smoothness (air leak methods) - Part 3: Sheffield method
This document specifies a method for the determination of the roughness of paper and board using the Sheffield apparatus. This document is applicable to papers and boards which have Sheffield...
February 15, 2005
Paper and board Determination of roughness/smoothness (air leak methods) Part 3: Sheffield method
A description is not available for this item.
January 1, 1990
Paper and Board - Determination of Roughness/Smoothness (Air Leak Methods) - Part 3: Sheffield Method
A description is not available for this item.

References

Advertisement