ISO 9455-11

Soft soldering fluxes - Test methods - Part 11: Solubility of flux residues

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2017
Status: active
Page Count: 10
ICS Code (Brazing and soldering): 25.160.50
scope:

This document specifies a qualitative method for assessing the solubility of flux residues in a selected solvent. The method is applicable to all fluxes of Type 1, as defined in ISO 9454-1.

NOTE This test gives no assurance that post-cleaning residues, which may be present in sufficiently small amounts to pass the test, will not be detrimental to the soldered assembly in the long term.

Document History

ISO 9455-11
August 1, 2017
Soft soldering fluxes - Test methods - Part 11: Solubility of flux residues
This document specifies a qualitative method for assessing the solubility of flux residues in a selected solvent. The method is applicable to all fluxes of Type 1, as defined in ISO 9454-1. NOTE...
January 1, 1991
Soft Soldering Fluxes - Test Methods - Part 11: Solubility of Flux Residues
A description is not available for this item.

References

Advertisement