DS/EN 61587-6
Mechanical structures for electrical and electronic equipment – Tests for IEC 60917 and IEC 60297 series – Part 6: Security aspects for indoor cabinets
| Organization: | DS |
| Publication Date: | 7 August 2017 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
scope:
IEC 61587-6:2017(E) specifies security aspects and security performance levels of indoor cabinets in accordance with IEC 60917 and IEC 60297. This document intends to clarify the relationship between the installation conditions and the security requirements for indoor cabinets, and to provide the required performances and test methods on mechanical components related with security provisions for indoor cabinets which are in accordance with IEC 60297 series and IEC 60917 series.
Document History