DSF/EN 13001-3-1+A1/FPRA2

Cranes – General Design – Part 3-1: Limit States and proof competence of steel structure

pending
Organization: DS
Status: pending
Page Count: 21
ICS Code (Cranes): 53.020.20
scope:

This European Standard is to be used together with EN 13001-1 and EN 13001-2 and as such they specify general conditions, requirements and methods to prevent mechanical hazards of cranes by design and theoretical verification. NOTE - Specific requirements for particular types of cranes are given in the appropriate European Standard for the particular crane type. The following is a list of significant hazardous situations and hazardous events that could result in risks to persons during intended use and reasonably foreseeable misuse. Clauses 4 to 8 of this standard are necessary to reduce or eliminate risks associated with the following hazards: a) exceeding the limits of strength (yield, ultimate, fatigue); b) exceeding temperature limits of material or components; c) elastic instability of the crane or its parts (buckling, bulging). This European Standard is not applicable to cranes which are manufactured before the date of its publication as EN and serves as reference base for the European Standards for particular crane types (see Annex I). NOTE - EN 13001-3-1 deals only with the limit state method in accordance with EN 13001-1.

Document History

January 22, 2018
Cranes – General Design – Part 3-1: Limit States and proof competence of steel structure
This European Standard is to be used together with EN 13001-1 and EN 13001-2 and as such they specify general conditions, requirements and methods to prevent mechanical hazards of cranes by design...
October 16, 2013
Cranes – General Design – Part 3-1: Limit States and proof competence of steel structure
This European Standard is to be used together with EN 13001-1 and EN 13001-2 and as such they specify general conditions, requirements and methods to prevent mechanical hazards of cranes by design...
April 23, 2012
Cranes - General Design - Part 3-1: Limit States and proof competence of steel structure
This European Standard is to be used together with EN 13001-1 and EN 13001-2 and as such they specify general conditions, requirements and methods to prevent mechanical hazards of cranes by design...
Cranes – General Design – Part 3-1: Limit States and proof competence of steel structure
This European Standard is to be used together with EN 13001-1 and EN 13001-2 and as such they specify general conditions, requirements and methods to prevent mechanical hazards of cranes by design...
Cranes - General Design - Part 3-1: Limit States and proof competence of steel structure
This European Standard is to be used together with EN 13001-1 and EN 13001-2 and as such they specify general conditions, requirements and methods to prevent mechanical hazards of cranes by design...
Cranes - General Design - Part 3-1: Limit States and proof competence of steel structure
This European Standard is to be used together with EN 13001 - 1 and EN 13001 - 2 and as such they specify general conditions, requirements and methods to prevent mechanical hazards of cranes by...
Cranes - General Design - Part 3-1: Limit States and proof competence of steel structure
The Clause 4.2.1 shall be changed in that way that Table 2 is permanent valid and requirements for other materials shall be added and/or modified. A proposal from Sweden/Austria will be available...
Cranes - General design - Part 3-1: Limit states and proof of competence of steel structures
This European Standard is to be used together with Part 1 and Part 2 and as such they specify general conditions, requirements and methods to prevent mechanical hazards of cranes by design and...
Cranes - General Design - Part 3-1: Limit States and proof competence of steel structure
This European Standard is to be used together with EN 13001-1 and EN 13001-2 and as such they specify general conditions, requirements and methods to prevent mechanical hazards of cranes by design...
DSF/EN 13001-3-1+A1/FPRA2
Cranes – General Design – Part 3-1: Limit States and proof competence of steel structure
This European Standard is to be used together with EN 13001-1 and EN 13001-2 and as such they specify general conditions, requirements and methods to prevent mechanical hazards of cranes by design...
Advertisement