NFPA 99B

Standard for Hypobaric Facilities

inactive
Buy Now
Organization: NFPA
Publication Date: 1 January 2018
Status: inactive
Page Count: 31
scope:

This standard shall apply to all hypobaric facilities in which humans will be occupants or are intended to be occupants of the hypobaric chamber.

This standard shall not apply to hypobaric facilities used for animal experimentation if the size of the hypobaric chamber does not allow for human occupancy.

Purpose.

The purpose of this standard shall be to set forth minimum safeguards for the protection of personnel involved in the use of hypobaric facilities, when operated at pressures less than 760 mm Hg [101.3 kPa; 1 atmosphere absolute (ATA)].

The purpose shall also be to offer guidance for rescue personnel who are not ordinarily involved in the operation of hypobaric facilities, but who would become so involved in an emergency.

The purpose shall also be to provide minimum standards for the design, maintenance, and operation of hypobaric facilities.

Hypobaric chambers shall be classified according to the following criteria:

(1) Class D - Human rated, air atmosphere not oxygen enriched

(2) Class E - Human rated, oxygen-enriched atmosphere (partial pressure of oxygen is above 0.235 ATA)

Document History

99B
January 1, 2024
Standard for Hypobaric Facilities
This standard shall apply to all hypobaric facilities in which humans will be occupants or are intended to be occu‐ pants of the hypobaric chamber. This standard shall not apply to hypobaric...
January 1, 2021
Standard for Hypobaric Facilities
This standard shall apply to all hypobaric facilities in which humans will be occupants or are intended to be occupants of the hypobaric chamber. This standard shall not apply to hypobaric...
NFPA 99B
January 1, 2018
Standard for Hypobaric Facilities
This standard shall apply to all hypobaric facilities in which humans will be occupants or are intended to be occupants of the hypobaric chamber. This standard shall not apply to hypobaric...
January 1, 2015
Standard for Hypobaric Facilities
* This standard shall apply to all hypobaric facilities in which humans will be occupants or are intended to be occupants of the hypobaric chamber. This standard shall not apply to hypobaric...
January 1, 2010
Standard for Hypobaric Facilities
This standard shall apply to all hypobaric facilities in which humans will be occupants or are intended to be occupants of the hypobaric chamber. This standard shall not apply to hypobaric facilities...
January 1, 2005
Standard for Hypobaric Facilities
This standard shall apply to all hypobaric facilities in which humans will be occupants or are intended to be occupants of the hypobaric chamber. This standard shall not apply to hypobaric facilities...
January 1, 2002
Standard for Hypobaric Facilities
A description is not available for this item.
January 1, 1999
Standard for Hypobaric Facilities
A description is not available for this item.
January 1, 1996
Standard for Hypobaric Facilities
A description is not available for this item.
January 1, 1993
STANDARD FOR HYPOBARIC FACILITIES
A description is not available for this item.
January 1, 1990
STANDARD FOR HYPOBARIC FACILITIES
A description is not available for this item.
January 1, 1987
STANDARD FOR HYPOBARIC FACILITIES
A description is not available for this item.

References

Advertisement