ISO 9096

Stationary Source Emissions - Manual Determination of Mass Concentration of Particulate Matter

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2017
Status: active
Page Count: 50
ICS Code (Stationary source emissions): 13.040.40
scope:

This document describes a reference method for the measurement of particulate matter (dust) concentration in waste gases of concentrations from 20 mg/m3 to 1 000 mg/m3 under standard conditions.

This document is applicable to the calibration of automated monitoring systems (AMS). If the emission gas contains unstable, reactive or semi-volatile substances, the measurement will depend on the filtration temperature. In-stack methods can be more applicable than out-stack methods for the calibration of automated monitoring systems.

Document History

ISO 9096
September 1, 2017
Stationary Source Emissions - Manual Determination of Mass Concentration of Particulate Matter
This document describes a reference method for the measurement of particulate matter (dust) concentration in waste gases of concentrations from 20 mg/m3 to 1 000 mg/m3 under standard conditions....
December 1, 2006
Stationary source emissions — Manual determination of mass concentration of particulate matter TECHNICAL CORRIGENDUM 1
A description is not available for this item.
February 1, 2003
Stationary Source Emissions - Manual Determination of Mass Concentration of Particulate Matter
This International Standard describes a reference method for the measurement of particulate matter (dust) concentration in waste gases of concentrations from 20 mg/m3 to 1000 mg/m3 under standard...
January 1, 1992
Stationary Source Emissions - Determination of Concentration and Mass Flow Rate of Particulate Material in Gas-Carrying Ducts - Manual Gravimetric Method
A description is not available for this item.

References

Advertisement