NPFC - MIL-PRF-39022
CAPACITOR, FIXED, METALLIZED, PAPER-PLASTIC FILM OR PLASTIC FILM DIELECTRIC, DIRECT AND ALTERNATING CURRENT, (HERMETICALLY SEALED IN METAL OR CERAMIC CASES), ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 21 August 2017 |
| Status: | active |
| Page Count: | 30 |
scope:
This specification covers the general requirements for established reliability (ER), direct current (dc) and alternating current (ac), metallized paper-plastic film or plastic film dielectric, fixed capacitors, hermetically sealed in metal or ceramic cases. Capacitors covered by this specification have failure rate levels (FRL) established in accordance with MIL-STD-690. The reliability for each level is identified by a symbol in accordance with table IV. Unless otherwise specified (see 3.1), these FRLs are established at a 90 percent confidence level and maintained at a 10 percent producer's risk and are based on life tests performed at maximum rated voltage at maximum rated temperature. Unless otherwise specified (see 3.1), an acceleration factor of 5:1 has been used to relate life-test data obtained at 140 percent of rated voltage at maximum rated temperature, to rated voltage at maximum rated temperature (see 6.1). A parts per million (PPM) quality system is used for documenting and reporting the average outgoing quality of capacitors supplied to this specification. Statistical process control (SPC) techniques are required in the manufacturing process to minimize variation in production of capacitors supplied to the requirements of this specification.
intended Use:
Capacitors covered by this specification are primarily intended for use in power supply filter circuits, by-pass applications, and other applications where the alternating current (ac) component... View More
Document History