NPFC - MIL-DTL-23196
Steel Plate, Corrosion Resistant (UNS S30400/S30403, S31600/S31603, S31703, S34700, and S34800)
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 22 August 2017 |
| Status: | active |
scope:
This specification covers austenitic corrosion resistant steel plate (UNS S30400/S30403, S31600/S31603, S31703, S34700, and S34800) 3/16 inch and over in thickness.
Document History
July 12, 2021
STEEL PLATE, CORROSION RESISTANT (UNS S30400/S30403, S31600/S31603, S31703, S34700, AND S34800)
A description is not available for this item.
MIL-DTL-23196
August 22, 2017
Steel Plate, Corrosion Resistant (UNS S30400/S30403, S31600/S31603, S31703, S34700, and S34800)
This specification covers austenitic corrosion resistant steel plate (UNS S30400/S30403, S31600/S31603, S31703, S34700, and S34800) 3/16 inch and over in thickness.
August 21, 1997
STEEL PLATE, CORROSION RESISTANT, AUSTENITIC (UNS S30400, UNS S30403, S31600, S34700, AND S34800)
A description is not available for this item.
August 20, 1992
STEEL PLATE, CORROSION RESISTANT, AUSTENITIC (UNS S30400, UNS S30403, S31600, S34700, AND S34800)
A description is not available for this item.
April 13, 1984
STEEL PLATE, CORROSION RESISTANT, AUSTENITIC (UNS S30400, UNS S30403, S31600, S34700, AND S34800)
A description is not available for this item.
October 20, 1981
STEEL PLATE, CORROSION RESISTANT, AUSTENITIC (UNS S30400, UNS S30403, S31600, S34700, AND S34800)
A description is not available for this item.
June 10, 1966
STEEL PLATE, CORROSION RESISTANT, AUSTENITIC (UNS S30400, UNS S30403, S31600, S34700, AND S34800)
This specification covers austenitic corrosion-resistant steel, with special limitations on certain elements.