DIN EN 14187-6
Cold applied joint sealants - Test method - Part 6: Determination of the adhesion/cohesion properties after immersion in test fuels and liquid chemicals
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 July 2017 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
This European Standard specifies a test method to determine the adhesion/cohesion properties after immersion in test fuels or liquid chemicals.
Document History
DIN EN 14187-6
July 1, 2017
Cold applied joint sealants - Test method - Part 6: Determination of the adhesion/cohesion properties after immersion in test fuels and liquid chemicals
This European Standard specifies a test method to determine the adhesion/cohesion properties after immersion in test fuels or liquid chemicals.
September 1, 2003
Cold applied joint sealants - Part 6: Test method for the determination of the adhesion/cohesion properties after immersion in chemicals liquids
A description is not available for this item.