NPFC - MIL-PRF-32159/5

RESISTORS, CHIP, FIXED, FILM, ZERO OHM, INDUSTRIAL, HIGH RELIABILITY, SPACE LEVEL, STYLE RCZ2208

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 18 August 2017
Status: active
Page Count: 5
scope:

This specification covers the requirements for style RCZ2208, fixed, film, chip, zero ohm, industrial, high reliability, space level resistors. This style is available in all termination materials. Designers are CAUTIONED on using these resistors in high power pulses application

intended Use:

Chip resistors are intended to be use in thin or thick film hybrid circuits where microcircuitry is indicated and in surface mount applications

Document History

January 20, 2023
RESISTOR, CHIP, FIXED, FILM, ZERO OHM, INDUSTRIAL, HIGH RELIABILITY, SPACE LEVEL, STYLE RCZ2208
Scope. This specification covers the requirements for style RCZ2208, fixed, film, chip, zero ohm, industrial, high reliability, space level resistors. This style is available in all termination...
MIL-PRF-32159/5
August 18, 2017
RESISTORS, CHIP, FIXED, FILM, ZERO OHM, INDUSTRIAL, HIGH RELIABILITY, SPACE LEVEL, STYLE RCZ2208
This specification covers the requirements for style RCZ2208, fixed, film, chip, zero ohm, industrial, high reliability, space level resistors. This style is available in all termination materials....
February 21, 2013
RESISTORS, CHIP, FIXED, FILM, ZERO OHM, INDUSTRIAL, HIGH RELIABILITY, SPACE LEVEL, STYLE RCZ2208
This specification covers the requirements for style RCZ2208, fixed, film, chip, zero ohm, industrial, high reliability, space level resistors. This style is available in all termination materials....
December 6, 2007
RESISTORS, CHIP, FIXED, FILM, ZERO OHM, INDUSTRIAL, HIGH RELIABILITY, SPACE LEVEL, STYLE RCZ2208
This specification covers the requirements for style RCZ2208, fixed, film, chip, zero ohm, industrial, high reliability, space level resistors. This style is available in all termination materials.
July 1, 2004
RESISTORS, CHIP, FIXED, FILM, ZERO OHM, INDUSTRIAL, HIGH RELIABILITY, SPACE LEVEL, STYLE RCZ2208
This specification covers the requirements for style RCZ2208, fixed, film chip, zero ohm, industrial, high reliability, space level resistors. This style is available in all termination materials.

References

Advertisement