DIN EN ISO 18276

Welding consumables - Tubular cored electrodes for gas-shielded and non-gas-shielded metal arc welding of high strength steels - Classification (ISO 18276:2017)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2017
Status: active
Page Count: 32
ICS Code (Welding consumables): 25.160.20
scope:

This document specifies the requirements for classification of tubular cored electrodes with or without a gas shield for metal arc welding of high-strength steels in the as-welded condition or in the postweld heat-treated condition with a minimum yield strength higher than 550 MPa or a minimum tensile strength higher than 590 MPa. One tubular cored electrode can be tested and classified with different shielding gases, if used with more than one.

This document is a combined specification providing classification utilizing a system based upon the yield strength and an average impact energy of 47 J of the all-weld metal, or utilizing a system based upon the tensile strength and an average impact energy of 27 J of the all-weld metal.

- Subclauses and tables which carry the suffix letter "A" are applicable only to tubular cored electrodes classified under the system based upon the yield strength and an average impact energy of 47 J of the all-weld metal given in this document.

- Subclauses and tables which carry the suffix letter "B" are applicable only to tubular cored electrodes classified under the system based upon the tensile strength and an average impact energy of 27 J of the all-weld metal given in this document.

- Subclauses and tables which do not have either the suffix letter "A" or the suffix letter "B" are applicable to all tubular cored electrodes classified under this document.

It is recognized that the operating characteristics of tubular cored electrodes can be modified by the use of pulsed current but, for the purposes of this document, pulsed current is not used for determining the electrode classification.

Document History

July 1, 2023
Welding consumables - Tubular cored electrodes for gas-shielded and non-gas-shielded metal arc welding of high strength steels - Classification (ISO/DIS 18276:2023); German and English version prEN ISO 18276:2023
A description is not available for this item.
DIN EN ISO 18276
July 1, 2017
Welding consumables - Tubular cored electrodes for gas-shielded and non-gas-shielded metal arc welding of high strength steels - Classification (ISO 18276:2017)
This document specifies the requirements for classification of tubular cored electrodes with or without a gas shield for metal arc welding of high-strength steels in the as-welded condition or in the...
February 1, 2016
Welding consumables - Tubular cored electrodes for gas-shielded and non-gasshielded metal arc welding of highstrength steels - Classification (ISO/DIS 18276.2:2016); German and English version prEN ISO 18276:2016
A description is not available for this item.
May 1, 2015
Welding consumables - Tubular cored electrodes for gas-shielded and non-gas-shielded metal arc welding of high-strength steels - Classification (ISO/DIS 18276:2015); German and English version prEN ISO 18276:2015
A description is not available for this item.
September 1, 2006
Welding consumables - Tubular cored electrodes for gas-shielded and non-gas-shielded metal arc welding of high strength steels - Classification (ISO 18276:2005)
A description is not available for this item.

References

Advertisement