DIN ISO 1413
Horology - Shock-resistant wrist watches (ISO 1413:2016)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 July 2017 |
| Status: | active |
| Page Count: | 33 |
| ICS Code (Watches): | 39.040.10 |
scope:
This International Standard specifies the minimum requirements for shock-resistant wrist watches and describes the corresponding test method.
It is based on the simulation of the shock received by a wrist watch while falling from a height of 1 m onto a horizontal wooden floor (an equivalent surface is described in B.1.1).
Document History
DIN ISO 1413
July 1, 2017
Horology - Shock-resistant wrist watches (ISO 1413:2016)
This International Standard specifies the minimum requirements for shock-resistant wrist watches and describes the corresponding test method.
It is based on the simulation of the shock received by a...