DS/ISO/IEC 19086-3

Information technology – Cloud computing – Service level agreement (SLA) framework – Part 3: Core conformance requirements

active, Most Current
Buy Now
Organization: DS
Publication Date: 24 July 2017
Status: active
Page Count: 24
ICS Code (Cloud computing): 35.210
scope:

ISO/IEC 19086-3:2017 specifies the core conformance requirements for service level agreements (SLAs) for cloud services based on ISO/IEC 19086‑1 and guidance on the core conformance requirements. This document is for the benefit of and use by both cloud service providers and cloud service customers. ISO/IEC 19086-3:2017 does not provide a standard structure that would be used for cloud SLAs.

Document History

DS/ISO/IEC 19086-3
July 24, 2017
Information technology – Cloud computing – Service level agreement (SLA) framework – Part 3: Core conformance requirements
ISO/IEC 19086-3:2017 specifies the core conformance requirements for service level agreements (SLAs) for cloud services based on ISO/IEC 19086‑1 and guidance on the core conformance...
Advertisement