IEC 62153-4-6

Metallic communication cable test methods – Part 4-6: Electromagnetic compatibility (EMC) – Surface transfer impedance – Line injection method

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 August 2017
Status: active
Page Count: 24
ICS Code (Electromagnetic compatibility (EMC)): 33.100
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This part of IEC 62153 determines the screening effectiveness of a shielded metallic communication cable by applying a well-defined current and voltage to the screen of the cable and measuring the induced voltage in order to determine the surface transfer impedance.

Measurements in the frequency range from a few kHz up to and above 1 GHz can be made with the use of normal high frequency instrumentation.

Document History

IEC 62153-4-6
August 1, 2017
Metallic communication cable test methods – Part 4-6: Electromagnetic compatibility (EMC) – Surface transfer impedance – Line injection method
This part of IEC 62153 determines the screening effectiveness of a shielded metallic communication cable by applying a well-defined current and voltage to the screen of the cable and measuring the...
May 1, 2006
Metallic communication cable test methods – Part 4-6: Electromagnetic compatibility (EMC) – Surface transfer impedance – Line injection method
This part of IEC 62153 determines the screening effectiveness of a shielded metallic communication cable by applying a well-defined current and voltage to the screen of the cable and measuring the...

References

Advertisement