DS/EN 302 574-1 V2.1.1
Satellite Earth Stations and Systems (SES); Harmonised Standard for Mobile Earth Stations (MES) operating in the 1 980 MHz to 2 010 MHz (earth-to-space) and 2 170 MHz to 2 200 MHz (space-to-earth) frequency bands covering the essential requirements of article 3.2 of the Directive 2014/53/EU; Part 1: Complementary Ground Component (CGC) for wideband systems
| Organization: | DS |
| Publication Date: | 7 July 2016 |
| Status: | active |
| Page Count: | 87 |
| ICS Code (Satellite): | 33.070.40 |
scope:
The present document applies to Complementary Ground Components (CGC) operating as part of a satellite network. The present document covers two types of CGC: • Conventional CGC: - Clauses 4 and 5 according to ETSI EN 301 908-18 [16] for W_CDMA - Clauses 8 and 9 according to ETSI EN 301 908-14 [10] for E-UTRA • Aeronautical CGC These Complementary Ground Components (CGC) transmit only to the User Equipment/ Aeronautical Terminal
Document History