DS/EN 60154-4

Flanges for waveguides – Part 4: Relevant specifications for flanges for circular waveguides

active, Most Current
Buy Now
Organization: DS
Publication Date: 31 July 2017
Status: active
Page Count: 23
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

IEC 60154-4:2017 specifies the dimensions of flanges for circular waveguides for use in electronic equipment. It covers requirements for flanges drilled before or after mounting on waveguides. The aim of this document is to specify for waveguide flanges the mechanical requirements necessary to ensure compatibility and, as far as practicable, interchangeability as well as to ensure adequate electrical performance. This edition includes the following significant technical changes with respect to the previous edition: - revise the estimation for return loss at connection interface of waveguides; - add two type of waveguide flange for high frequency application, i.e. over 50 GHz; - expand the operation frequency range up to 3,3 THz; - rename the frequency band over R1200, i.e. R1.2K.

Document History

DS/EN 60154-4
July 31, 2017
Flanges for waveguides – Part 4: Relevant specifications for flanges for circular waveguides
IEC 60154-4:2017 specifies the dimensions of flanges for circular waveguides for use in electronic equipment. It covers requirements for flanges drilled before or after mounting on...
Advertisement