DS/EN ISO 52016-1

Energy performance of buildings – Energy needs for heating and cooling, internal temperatures and sensible and latent heat loads – Part 1: Calculation procedures (ISO 52016-1:2017)

active, Most Current
Buy Now
Organization: DS
Publication Date: 1 August 2017
Status: active
Page Count: 220
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

ISO 52016-1:2017 specifies calculation methods for the assessment of: a) the (sensible) energy need for heating and cooling, based on hourly or monthly calculations; b) the latent energy need for (de-)humidification, based on hourly or monthly calculations; c) the internal temperature, based on hourly calculations; d) the sensible heating and cooling load, based on hourly calculations; e) the moisture and latent heat load for (de-)humidification, based on hourly calculations; f) the design sensible heating or cooling load and design latent heat load using an hourly calculation interval; g) the conditions of the supply air to provide the necessary humidification and dehumidification. The calculation methods can be used for residential or non-residential buildings, or a part of it, referred to as "the building" or the "assessed object". ISO 52016-1:2017 also contains specifications for the assessment of thermal zones in the building or in the part of a building. The calculations are performed per thermal zone. In the calculations, the thermal zones can be assumed to be thermally coupled or not. The calculation methods have been developed for the calculation of the basic energy loads and needs, without interaction with specific technical building systems, and for the calculation of the system specific energy loads and needs, including the interaction with specific systems. The hourly calculation procedures can also be used as basis for calculations with more extensive system control options. ISO 52016-1:2017 is applicable to buildings at the design stage, to new buildings after construction and to existing buildings in the use phase. NOTE - Table 1 in the Introduction shows the relative position of ISO 52016-1:2017 within the set of EPB standards in the context of the modular structure as set out in ISO 52000-1.

Document History

DS/EN ISO 52016-1
August 1, 2017
Energy performance of buildings – Energy needs for heating and cooling, internal temperatures and sensible and latent heat loads – Part 1: Calculation procedures (ISO 52016-1:2017)
ISO 52016-1:2017 specifies calculation methods for the assessment of: a) the (sensible) energy need for heating and cooling, based on hourly or monthly calculations; b) the latent energy need for...
Energy performance of buildings – Energy needs for heating and cooling, internal temperatures and sensible and latent head loads – Part 1: Calculation procedures (ISO/FDIS 52016-1:2016)
The work concerns revision of existing standard EN ISO 13790. The scope will change. This revised international standard will provide calculation methods for assessment of the sensible and latent...
Energy performance of buildings - Calculation of the energy needs for heating and cooling, internal temperatures and heating and cooling load in a building or building zone - Part 1: Calculation procedures (ISO/DIS 52016-1:2015)
The work concerns revision of existing standard EN ISO 13790. The scope will change. This revised international standard will provide calculation methods for assessment of the sensible and latent...
Advertisement