DS/IEC 62481-1-1

Digital living network alliance (DLNA) home networked device interoperability guidelines – Part 1-1: Architecture and protocols – Core architecture and protocols

active, Most Current
Buy Now
Organization: DS
Publication Date: 31 July 2017
Status: active
Page Count: 836
ICS Code (Networking): 35.110
ICS Code (Multilayer applications): 35.100.05
ICS Code (Audio, video and audiovisual engineering): 33.160
scope:

IEC 62481-1-1:2017(E) specifies the core architecture and protocols of DLNA implementations. This third edition cancels and replaces IEC 62481-1 published in 2013 and constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: a) removal of Bluetooth, printers (DMPr, +PR1+ and +PR2+), Mobile Digital Media Uploader (M-DMU), Mobile Digital Media Downloader (M-DMD), Mobile Network Connectivity Function (M NCF) and Media Interoperability Unit (MIU); b) removal of CEA2014 guidelines (RUISRC, RUISINK, RUICTRL, RUIPL); c) addition of IPv6; d) heading levels adjusted to be no deeper that heading level 5.

Document History

DS/IEC 62481-1-1
July 31, 2017
Digital living network alliance (DLNA) home networked device interoperability guidelines – Part 1-1: Architecture and protocols – Core architecture and protocols
IEC 62481-1-1:2017(E) specifies the core architecture and protocols of DLNA implementations. This third edition cancels and replaces IEC 62481-1 published in 2013 and constitutes a technical...
IEC 62481-1-1/Ed1: Digital living network alliance (DLNA) home networked device interoperability guidelines – Part 1-1: Architecture and protocols
This part of DLNA guidelines specifies the core architecture and protocols of DLNA implementations. The interoperability guidelines consist of five parts covering Architecture and Protocols, Media...
Advertisement