NPFC - DI-ENVR-82153

OPTION 1, 2, & 3 COATING THINNING CERTIFICATION REPORT

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 23 August 2017
Status: active
Page Count: 1
scope:

Use/Relationship: This DID is used to obtain and track emission data and certification of each preservation coating to be thinned upon option 1, 2 and 3 thinning requirements.

This DID contains the format and content preparation instructions for the data product generated by the specific and discrete task requirements as specified in NAVSEA Standard Item 009-97, Shipbuilding and Ship Repair Operations National Emission Standard for Hazardous Air Pollutants (NESHAPS) for Surface Coating Information.

This DID contains the format and content preparation instructions for the data product generated by the specific and discrete task requirement as delineated in the contract.

The reference document cited in this DID can be obtained as specified in the contract.

Document History

Option 1, 2, and 3 Coating Thinning Certification Report
A description is not available for this item.
DI-ENVR-82153
August 23, 2017
OPTION 1, 2, & 3 COATING THINNING CERTIFICATION REPORT
Use/Relationship: This DID is used to obtain and track emission data and certification of each preservation coating to be thinned upon option 1, 2 and 3 thinning requirements. This DID contains the...
Advertisement