DS/EN 50551-2

Simplex and duplex cables to be used for cords – Part 2: Detailed specification and minimum requirements for a 3,0 mm simplex ruggedised single mode fibre cable to be used for patchcords/cords category U

active, Most Current
Buy Now
Organization: DS
Publication Date: 4 November 2013
Status: active
Page Count: 14
ICS Code (Fibres and cables): 33.180.10
scope:

This European Standard describes the minimum set of requirements that a simplex ruggedised single mode fibre cable shall meet in order to allow termination with a connector for use in category U (Uncontrolled Environment).

Document History

DS/EN 50551-2
November 4, 2013
Simplex and duplex cables to be used for cords – Part 2: Detailed specification and minimum requirements for a 3,0 mm simplex ruggedised single mode fibre cable to be used for patchcords/cords category U
This European Standard describes the minimum set of requirements that a simplex ruggedised single mode fibre cable shall meet in order to allow termination with a connector for use in category U...
Simplex and duplex cables to be used for cords -- Part 2: Detailed specification and minimum requirements for a 3,0 mm simplex ruggedised single mode fibre cable to be used for patchcords/cords category U
This detailed specification describes the minimum set of requirements that a simplex ruggedized single mode cable shall meet in order to allow termination with a connector for use in category U...
Simplex and duplex cables to be used for cords -- Part 2: Detailed specification and minimum requirements for simplex ruggedized single mode cables to be used for patchcords/cords category U
This detailed specification describes the minimum set of requirements that a simplex ruggedized single mode cable shall meet in order to allow termination with a connector for use in category U...

References

Advertisement