DIN EN ISO 11138-4

Sterilization of health care products - Biological indicators - Part 4: Biological indicators for dry heat sterilization processes (ISO 11138-4:2017)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2017
Status: active
Page Count: 17
ICS Code (Disinfectants and antiseptics): 11.080.20
scope:

This document specifies requirements for test organisms, suspensions, inoculated carriers, biological indicators and test methods intended for use in assessing the performance of sterilization processes employing dry heat as the sterilizing agent at sterilizing temperatures within the range of 120 °C to 180 °C.

NOTE 1 Requirements for validation and control of dry heat sterilization processes are provided by ISO 20857.

NOTE 2 Requirements for work place safety can be provided by national or regional regulations.

 

Document History

DIN EN ISO 11138-4
July 1, 2017
Sterilization of health care products - Biological indicators - Part 4: Biological indicators for dry heat sterilization processes (ISO 11138-4:2017)
This document specifies requirements for test organisms, suspensions, inoculated carriers, biological indicators and test methods intended for use in assessing the performance of sterilization...
October 1, 2015
Sterilization of health care products - Biological indicators - Part 4: Biological indicators for dry heat sterilization processes (ISO/DIS 11138-4:2015); German and English version prEN ISO 11138-4:2015
A description is not available for this item.
September 1, 2006
Sterilization of health care products - Biological indicators - Part 4: Biological indicators for dry heat sterilization processes (ISO 11138-4:2006)
A description is not available for this item.

References

Advertisement