NPFC - MIL-DTL-24695

Valve, Hose Assembly, and Adapter, Vent and Test Hydraulic Service, General Specification for

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 30 August 2017
Status: active
Page Count: 1

Document History

MIL-DTL-24695
August 30, 2017
Valve, Hose Assembly, and Adapter, Vent and Test Hydraulic Service, General Specification for
A description is not available for this item.
September 25, 2012
VALVE, HOSE ASSEMBLY, AND ADAPTER, VENT AND TEST HYDRAULIC SERVICE, GENERAL SPECIFICATION FOR
The vent and test valves, hose assemblies, and adapters covered by this specification are intended for use in hydraulic systems at a maximum operating pressure of 310 bars (4,500 lb/in2). Vent and...
June 13, 2011
VALVE, HOSE ASSEMBLY, AND ADAPTER, VENT AND TEST HYDRAULIC SERVICE, GENERAL SPECIFICATION FOR (METRIC)
This specification covers vent and test valves, hose assemblies and adapters suitable for hydraulic service to a maximum operating pressure of 310 bar (4,500 pounds per square inch (lb/in2)).
December 23, 1991
VALVE, HOSE ASSEMBLY, AND ADAPTER, VENT AND TEST HYDRAULIC SERVICE, GENERAL SPECIFICATION FOR (METRIC)
This specification covers vent and test valves, hose assemblies and adapters suitable for hydraulic service to a maximum operating pressure of 310 bar (4,500 pounds per square inch (lb/in2)).
October 28, 1987
VALVE, HOSE ASSEMBLY, AND ADAPTER, VENT AND TEST HYDRAULIC SERVICE, GENERAL SPECIFICATION FOR (METRIC)
A description is not available for this item.
Advertisement