DIN ISO 11040-1

Prefilled syringes - Part 1: Glass cylinders for dental local anaesthetic cartridges (ISO 11040-1:2015)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2017
Status: active
Page Count: 8
ICS Code (Syringes, needles and catheters): 11.040.25
scope:

This part of ISO 11040 specifies the design, dimensions, materials, performance and test methods for glass cylinders for dental local anaesthetic cartridges with a volume of 1,7 ml, 1,8 ml and 2,2 ml intended for single use only.

NOTE 1 Cartridges of 1,0 ml size are described in ISO 11499.

It applies to primary packs used in direct contact with a drug.

NOTE 2 The potency, purity, stability and safety of a drug during its manufacture and storage can be strongly affected by the nature and performance of the primary pack.

Document History

DIN ISO 11040-1
July 1, 2017
Prefilled syringes - Part 1: Glass cylinders for dental local anaesthetic cartridges (ISO 11040-1:2015)
This part of ISO 11040 specifies the design, dimensions, materials, performance and test methods for glass cylinders for dental local anaesthetic cartridges with a volume of 1,7 ml, 1,8 ml and 2,2 ml...
February 1, 2017
Prefilled syringes - Part 1: Glass cylinders for dental local anaesthetic cartridges (ISO 11040-1:2015); Text in German and English
A description is not available for this item.

References

Advertisement