DS/EN 12629-2
Machines for the manufacture of constructional products from concrete and calcium-silicate - Safety - Part 2: Block making machines
| Organization: | DS |
| Publication Date: | 27 September 2010 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Construction equipment): | 91.220 |
scope:
This part of EN 12629, taken together with EN 12629-1:2000+A1, applies to machines for the manufacture of blocks, kerbs, paving stones and similar concrete products.
EN 12629-1:2000+A1 specifies general requirements applicable to machines for the manufacture of constructional products from concrete and calcium silicate.
This document specifies the additional requirements to and/or the deviations from EN 12629-1:2000+A1 specific to the machines it covers.
1.2 This European Standard deals with all significant hazards pertinent to these machines, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4). This European Standard specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards.
1.3 This European Standard applies to the machines from the point at which the mixture enters the machine (see point 1-2 of annex B) and the point where the pallet boards are brought to the assembly (see point 3 of annex B) until the point where the green products are removed from the machine assembly to the curing system (see point 4 of annex B).
1.4 This European Standard deals with the hazards listed in clause 4 which can arise during the operation and maintenance, including the interfaces, of the block making machines, when carried out in accordance with the specifications given by the manufacturer or his authorised representative.
NOTE 1 Amendment is under preparation to deal with noise, in particular for measures to reduce noise at source and a noise test code including noise declaration.
NOTE 2 Interfaces between the block making machines and others of the installation are dealt with in
EN 12629-1:2000+A1:2010
Document History