ISO 21113

Fine ceramics (advanced ceramics, advanced technical ceramics) - Test method for fracture toughness of monolithic ceramic thin plates at room temperature

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2018
Status: active
Page Count: 26
ICS Code (Advanced ceramics): 81.060.30
scope:

This document describes a test method for the determination of the fracture toughness of monolithic ceramic thin plates at room temperature by the single-edge precracked plate method or the single-edge V-notch plate method.

This document is intended for use with monolithic ceramics and whisker- or particulate-reinforced ceramics which are regarded as macroscopically homogeneous. It does not include continuous-fibrereinforced ceramics composites. This document is applicable to ceramic thin plates with a thickness of 0,2 mm to <1,0 mm.

The single-edge V-notch plate method can be applied to monolithic ceramics with a grain size larger than about 1 μm. The use of this method is inappropriate for yttria tetragonal zirconia polycrystal material (Y-TZP), which consists of homogeneous fine submicron grains. The method might also be unsuitable for some other very tough or soft ceramics in which a sharp crack does not form at the root of the V-notch.

This document is for material development, material comparison, quality assurance, characterization, reliability and design data generation.

Document History

ISO 21113
July 1, 2018
Fine ceramics (advanced ceramics, advanced technical ceramics) - Test method for fracture toughness of monolithic ceramic thin plates at room temperature
This document describes a test method for the determination of the fracture toughness of monolithic ceramic thin plates at room temperature by the single-edge precracked plate method or the...

References

Advertisement